DSF/ISO/DIS 14857

Thermal performance in the built environment - Determination of air permeance of building materials

inactive
Organization: DS
Status: inactive
Page Count: 19
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

This International Standard specifies equipment and procedures to determine the air permeance of building materials at various pressure differentials and then assigning a air permeance rate at a reference pressure differential rate (ÄP) of 75 Pa. This method is intended for testing materials independent of a substrate using a 1 m x 1 m specimen size. The results of this test method may be used to determine whether a material qualifies to function as an air barrier material.

Document History

Thermal performance in the built environment - Determination of air permeance of building materials
This International Standard specifies equipment and procedures to determine the air permeance of building materials at various pressure differentials and then assigning a air permeance rate at a...
DSF/ISO/DIS 14857
Thermal performance in the built environment - Determination of air permeance of building materials
This International Standard specifies equipment and procedures to determine the air permeance of building materials at various pressure differentials and then assigning a air permeance rate at a...
Advertisement