ISO 16000-24

Indoor air - Part 24: Performance test for evaluating the reduction of volatile organic compound concentrations by sorptive building materials

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2018
Status: active
Page Count: 26
ICS Code (Ambient atmospheres): 13.040.20
scope:

This document specifies a general laboratory test method for evaluating the reduction in concentration of VOCs by sorptive building materials. This method applies to boards, wallpapers, carpets, paint products, and other building materials. The sorption of those target compound(s), i.e. VOCs, can be brought about by adsorption, absorption and chemisorption. The performance of the material, with respect to its ability to reduce the concentration of VOCs in indoor air, is evaluated by measuring area-specific reduction rate and saturation mass per area. The former directly indicates material performance with respect to VOC reduction at a point in time; the latter relates to the ability to maintain that performance.

This document is based on the test chamber method specified in ISO 16000-9.

NOTE Sampling, transport and storage of materials to be tested, and preparation of test specimens, are described in ISO 16000-11. Air sampling and analytical methods to determine VOCs are described in ISO 16000-6 and ISO 16017-1.

Document History

ISO 16000-24
December 1, 2018
Indoor air - Part 24: Performance test for evaluating the reduction of volatile organic compound concentrations by sorptive building materials
This document specifies a general laboratory test method for evaluating the reduction in concentration of VOCs by sorptive building materials. This method applies to boards, wallpapers, carpets,...
December 15, 2009
Indoor air — Part 24: Performance test for evaluating the reduction of volatile organic compound (except formaldehyde) concentrations by sorptive building materials
This part of ISO 16000 specifies a general laboratory test method for evaluating the reduction in concentration of volatile organic compounds (VOCs) (except formaldehyde) by sorptive building...

References

Advertisement