NPFC - MIL-DTL-12235

Projectile, Plate-Proofing (for Impact or Shock Testing) 37mm M1000, 57mm M1001, 75mm M1002, 90mm M1003, 105mm M1004, 20mm M1005, 57mm M1001A, and 75mm M1002A

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 3 December 2018
Status: active
Page Count: 1

Document History

MIL-DTL-12235
December 3, 2018
Projectile, Plate-Proofing (for Impact or Shock Testing) 37mm M1000, 57mm M1001, 75mm M1002, 90mm M1003, 105mm M1004, 20mm M1005, 57mm M1001A, and 75mm M1002A
A description is not available for this item.
February 28, 2014
Projectile, Plate-Proofing (for Impact or Shock Testing) 37mm M1000, 57mm M1001, 75mm M1002, 90mm M1003, 105mm M1004, 20mm M1005, 57mm M1001A, and 75mm M1002A
A description is not available for this item.
May 19, 2009
PROJECTILE, PLATE-PROOFING (FOR IMPACT OR SHOCK TESTING) 37mm PP M1000, 57mm PP M1001, 75mm PP M1002, 90mm PP M1003, 105mm PP M1004 and 20mm PP M1005
A description is not available for this item.
May 19, 2009
PROJECTILE, PLATE-PROOFING (FOR IMPACT OR SHOCK TESTING) 37mm M1000, 57mm M1001, 75mm M1002, 90mm M1003, 105mm M1004, 20mm M1005, 57mm M1001A, and 75mm M1002A
This specification covers plate-proofing projectiles made from steel and aluminum bar stock for use in impacting or shock-testing armor, armor weldments, and other armor structures (see 6.1).
January 21, 1976
PROJECTILE, PLATE-PROOFING (FOR IMPACT OR SHOCK TESTING) 37MM PP M1000, 57MM PP M1001, 75MM PP M1002, 90 MM PP M1003, 105MM PP M1004
A description is not available for this item.
November 8, 1954
PROJECTILE, PLATE-PROOFING (FOR IMPACT OR SHOCK TESTING) 37MM PP M1000, 57MM PP M1001, 75MM PP M1002, 90 MM PP M1003, 105MM PP M1004
A description is not available for this item.
September 27, 1952
PROJECTILE, PLATE-PROOFING (FOR IMPACT OR SHOCK TESTING) 37MM PP M1000, 57MM PP M1001, 75MM PP M1002, 90 MM PP M1003, 105MM PP M1004
A description is not available for this item.
Advertisement