SNZ AS/NZS 5065
Polyethylene and polypropylene pipes and fittings for drainage and sewerage applications
| Organization: | SNZ |
| Publication Date: | 18 October 2005 |
| Status: | active |
| Page Count: | 40 |
scope:
This Standard specifies requirements for polyethylene (PE) and polypropylene (PP) pipes and fittings for sewerage and drainage applications, above and below ground, inside and outside of buildings, and intended to be used where the pipeline is operating under gravity flow and the operating pressure is low. It includes requirements for both plain and structured wall pipes and fittings.
Pipes manufactured to this Standard are intended to be installed in accordance with AS/NZS 2033, AS/NZS 2566.2, AS/NZS 3500.2, AS/NZS 3500.3, WSA 02 and other utility/authority requirements.
Document History