SNV - SN EN 4162/AC

Aerospace series - Screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235° C; Corrigendum AC

active, Most Current
Organization: SNV
Publication Date: 1 November 2017
Status: active
Page Count: 4
ICS Code (Bolts, screws, studs): 49.030.20

Document History

SN EN 4162/AC
November 1, 2017
Aerospace series - Screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235° C; Corrigendum AC
A description is not available for this item.
June 1, 2016
Aerospace series - Screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235° C
A description is not available for this item.
February 1, 2010
Aerospace series - Screws 100 degrees countersunk normal head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - 1 100 MPa (at ambient temperature) / 235 degrees C
This European Standard specifies the characteristics of screws, 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium...
Advertisement