GMW16506

Performance Requirements of an Exterior Lighting Structural Adhesive

inactive
Buy Now
Organization: GMW
Publication Date: 1 March 2011
Status: inactive
Page Count: 3
scope:

This specification covers the performance requirements of an exterior lighting structural adhesive used to bond the lens to housing.

Material Description.

The structural adhesive must be thermosetting (reactive hot melt, moisture-cure urethane, two-part urethane, etc.) The material shall not craze acrylic or polycarbonate.

Additional mechanical retention (metal clips, plastic snap-in fasteners, fixtures, etc.) shall be used to retain the part in position during cure.

The material must be capable of being dispensed with current production equipment. It shall be compatible with production systems.

Symbols. Not applicable.

Typical Applications. This material is used to bond/seal lighting assembly lenses to housings.

Remarks. Not applicable.

Document History

October 1, 2022
Performance Requirements of an Exterior Lighting Structural Adhesive
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
June 1, 2020
Performance Requirements of an Exterior Lighting Structural Adhesive
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
June 1, 2015
Performance Requirements of an Exterior Lighting Structural Adhesive
This specification covers the performance requirements of an exterior lighting structural adhesive used to bond and seal the lens to housing. Material Description. The structural adhesive must be...
GMW16506
March 1, 2011
Performance Requirements of an Exterior Lighting Structural Adhesive
This specification covers the performance requirements of an exterior lighting structural adhesive used to bond the lens to housing. Material Description. The structural adhesive must be...

References

Advertisement