FORD WSK-M4D855-A2
POLYPROPYLENE (PP) HOMOPOLYMER, 20% MINERAL/GLASS FIBER FILLED/REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 17 March 2011 |
| Status: | active |
| Page Count: | 4 |
scope:
The material defined by this specification is a 20% filled/reinforced, with mixture of 15% chalk and 5% glass fiber, injection molding compound based on polypropylene homopolymer.
Document History
FORD WSK-M4D855-A2
March 17, 2011
POLYPROPYLENE (PP) HOMOPOLYMER, 20% MINERAL/GLASS FIBER FILLED/REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 20% filled/reinforced, with mixture of 15% chalk and 5% glass fiber, injection molding compound based on polypropylene homopolymer.
May 16, 2006
POLYPROPYLENE (PP) HOMOPOLYMER, 20 % MINERAL/GLASS FIBER REINFORCED MOLDING COMPOUND
The material defined by this specification is a 20% filled/reinforced, with mixture of 15% chalk and 5% glass fiber, injection molding compound based on polypropylene homopolymer.
July 1, 1993
POLYPROPYLENE (PP) HOMOPOLYMER, 20 % MINERAL/GLASS FIBER REINFORCED MOLDING COMPOUND
1. SCOPE The material defined by this specification is a 20 % filled/reinforced, with mixture of 15 % chalk and 5 % glass fiber, injection molding compound based on polypropylene homopolymer.