NPFC - MIL-PRF-32615

CYLINDERS, COMPRESSED GAS, SEAMLESS, SHATTERPROOF, HIGH PRESSURE, COMPOSITE-REINFORCED

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 27 September 2018
Status: active
Page Count: 18
scope:

This specification provides the performance requirements for non-shatterable, composite-reinforced cylinders of seamless construction for the containment, storage, and transportation of high-pressure compressed gases. Cylinders under this specification consist of one seamless internal liner component that serves as the primary gas container and is externally reinforced by composite fibers. Requirements herein are intended for cylinders that are to be used in aircraft mounted, but not man-mounted, applications.

intended Use:

The cylinders covered by this specification are intended for use in storing compressed gas, such as air, aviator's breathing oxygen and liquefied carbon dioxide. These cylinders must pass a... View More

Document History

Cylinders, Compressed Gas, Seamless, Shatterproof, High Pressure, Composite-Reinforced
A description is not available for this item.
MIL-PRF-32615
September 27, 2018
CYLINDERS, COMPRESSED GAS, SEAMLESS, SHATTERPROOF, HIGH PRESSURE, COMPOSITE-REINFORCED
This specification provides the performance requirements for non-shatterable, composite-reinforced cylinders of seamless construction for the containment, storage, and transportation of high-pressure...

References

Advertisement