DIN EN 1149-5
Protective clothing - Electrostatic properties - Part 5: Material performance and design requirements
| Organization: | DIN |
| Publication Date: | 1 November 2018 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Protective clothing): | 13.340.10 |
scope:
This European Standard specifies material and design requirements for electrostatic dissipative protective clothing, including hoods and caps, used as part of a total earthed system, to avoid incendiary discharges, where the minimum ignition energy of an explosive atmosphere is not less than 0,016 mJ.
In the context of this European Standard, a total earthed system is one in which personnel and other conductors are connected to earth via a resistance of less than 108 Ω.
The material and design requirements do not presume adequate earthing of additional equipment worn or carried in contact with clothing, e.g. breathing apparatus, etc. If such additional equipment is required to be earthed, other requirements beyond the scope of this European Standard may be necessary.
The scope of this standard does not include electrostatic dissipative protective gloves or footwear that are separate and not integral parts of garments.
The material and design requirements may not provide sufficient protection in oxygen enriched flammable atmospheres.
NOTE Additional information about oxygen enriched flammable atmospheres can be found in CEN/CLC/TR 16832:2015 [1].
This European Standard is not applicable for protection against mains voltages.
Document History