DIN EN ISO 2085

Anodizing of aluminium and its alloys - Check for continuity of thin anodic oxidation coatings - Copper sulfate test (ISO 2085:2018)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2018
Status: active
Page Count: 9
ICS Code (Surface treatment): 25.220.20
scope:

This document specifies a method for checking the continuity of thin anodic oxidation coatings on aluminium and its alloys by a copper sulfate contact test.

The use of this method is limited to anodic oxidation coatings of thickness less than 5 μm or coatings that have been deformed, which includes those produced by coil anodizing techniques.

NOTE The method described enables a rapid check to be made for the continuity of a thin coating of aluminium oxidation on aluminium and its alloys. In cases of doubt regarding a visible fault on the surface of a coating, the use of this method makes it possible to verify whether the fault corresponds to a local gap in the coating that exposes bare metal.

Document History

DIN EN ISO 2085
December 1, 2018
Anodizing of aluminium and its alloys - Check for continuity of thin anodic oxidation coatings - Copper sulfate test (ISO 2085:2018)
This document specifies a method for checking the continuity of thin anodic oxidation coatings on aluminium and its alloys by a copper sulfate contact test. The use of this method is limited to...
November 1, 2017
Anodizing of aluminium and its alloys - Check for continuity of thin anodic oxidation coatings - Copper sulfate test (ISO/DIS 2085:2017); German and English version prEN ISO 2085:2017
A description is not available for this item.
December 1, 2010
Anodizing of aluminium and its alloys - Check for continuity of thin anodic oxidation coatings - Copper sulfate test (ISO 2085:2010)
A description is not available for this item.

References

Advertisement