DIN EN ISO 18314-3

Analytical colorimetry - Part 3: Special indices (ISO 18314-3:2015), German version EN ISO 18314-3:2018

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2018
Status: active
Page Count: 12
ICS Code (Pigments and extenders): 87.060.10
scope:

This part of ISO 18314 specifies different methods of calculating special indices, which are generally used to describe lightness respectively jetness of samples including chroma or hue within one colour-coordinate.

This part of ISO 18314 is applicable to tristimulus values and chromaticity coordinates calculated using colour-matching functions of the CIE 1964 standard colourimetric system. It can be used for the specification of colour stimuli perceived as belonging to a reflecting or transmitting object, where a onedimensional value is required.

Document History

February 1, 2023
Analytical colorimetry - Part 3: Special indices (ISO 18314-3:2022)
A description is not available for this item.
February 1, 2022
Analytical colorimetry - Part 3: Special indices (ISO/DIS 18314-3:2022); German and English version prEN ISO 18314-3:2022
A description is not available for this item.
DIN EN ISO 18314-3
December 1, 2018
Analytical colorimetry - Part 3: Special indices (ISO 18314-3:2015), German version EN ISO 18314-3:2018
This part of ISO 18314 specifies different methods of calculating special indices, which are generally used to describe lightness respectively jetness of samples including chroma or hue within one...
November 1, 2017
Analytical colorimetry - Part 3: Special indices (ISO 18314-3:2015); German and English version prEN ISO 18314-3:2017
A description is not available for this item.

References

Advertisement