NPFC - A-A-59656

Bearings, Roller, Tapered, Double Row, Normal Angle, Two Single Cones, One Double Cup, Nonadjustable (Type TNA)

inactive
Buy Now
Organization: NPFC
Publication Date: 30 March 2011
Status: inactive
Page Count: 1
scope:

This commercial item description (CID) establishes government acquisition requirements for complete (cone with rollers and cup) double row, tapered, roller bearings with normal angle, two single cones, and one double cup, nonadjustable (type TNA) for general purpose use. These bearings are not intended for use in special precision applications such as on aircraft, precision ordnance or submarine equipment.

Document History

August 11, 2021
Bearings, Roller, Tapered, Double Row, Normal Angle, Two Single Cones, One Double Cup, Nonadjustable (Type TNA)
A description is not available for this item.
August 11, 2016
Bearings, Roller, Tapered, Double Row, Normal Angle, Two Single Cones, One Double Cup, Nonadjustable (Type TNA)
A description is not available for this item.
September 8, 2011
BEARINGS, ROLLER, TAPERED, DOUBLE ROW, NORMAL ANGLE, TWO SINGLE CONES, ONE DOUBLE CUP, NONADJUSTABLE (TYPE TNA)
This commercial item description (CID) establishes government acquisition requirements for complete (cone with rollers and cup) double row, tapered, roller bearings with normal angle, two single...
A-A-59656
March 30, 2011
Bearings, Roller, Tapered, Double Row, Normal Angle, Two Single Cones, One Double Cup, Nonadjustable (Type TNA)
This commercial item description (CID) establishes government acquisition requirements for complete (cone with rollers and cup) double row, tapered, roller bearings with normal angle, two single...
May 22, 2006
BEARINGS, ROLLER, TAPERED, DOUBLE ROW, NORMAL ANGLE, TWO SINGLE CONES, ONE DOUBLE CUP, NONADJUSTABLE (TYPE TNA)
This commercial item description (CID) establishes government acquisition requirements for complete (cone with rollers and cup) double row, tapered, roller bearings with normal angle, two single...
August 31, 2001
BEARINGS, ROLLER, TAPERED, DOUBLE ROW, NORMAL ANGLE, TWO SINGLE CONES, ONE DOUBLE CUP, NONADJUSTABLE (TYPE TNA)
This commercial item description (CID) establishes government acquisition requirements for double row, tapered, roller bearings with normal angle, two single cones, and one double cup, nonadjustable...
Advertisement