DIN EN ISO 7539-6

Corrosion of metals and alloys - Stress corrosion testing - Part 6: Preparation and use of precracked specimens for tests under constant load or constant displacement (ISO 7539-6:2018)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2018
Status: active
Page Count: 46
ICS Code (Corrosion of metals): 77.060
scope:

This document specifies procedures for designing, preparing and using precracked specimens for investigating susceptibility to stress corrosion. It gives recommendations for the design, preparation and use of precracked specimens for investigating susceptibility to stress corrosion. Recommendations concerning notched specimens are given in Annex A.

The term "metal" as used in this document includes alloys.

Because of the need to confine plasticity at the crack tip, precracked specimens are not suitable for the evaluation of thin products, such as sheet or wire, and are generally used for thicker products including plate bar and forgings. They can also be used for parts joined by welding.

Precracked specimens can be loaded with equipment for application of a constant load or can incorporate a device to produce a constant displacement at the loading points. Tests conducted under increasing displacement or increasing load are dealt with in ISO 7539-9.

A particular advantage of precracked specimens is that they allow data to be acquired, from which critical defect sizes, above which stress corrosion cracking can occur, can be estimated for components of known geometry subjected to known stresses. They also enable rates of stress corrosion crack propagation to be determined. The latter data can be taken into account when monitoring parts containing defects during service.

Document History

September 1, 2023
Corrosion of metals and alloys - Stress corrosion testing - Part 6: Preparation and use of precracked specimens for tests under constant load or constant displacement - Amendment 1 (ISO 7539-6:2018/DAM 1:2023); German and English version EN ISO 7539-6:2018/prA1:2023
A description is not available for this item.
DIN EN ISO 7539-6
December 1, 2018
Corrosion of metals and alloys - Stress corrosion testing - Part 6: Preparation and use of precracked specimens for tests under constant load or constant displacement (ISO 7539-6:2018)
This document specifies procedures for designing, preparing and using precracked specimens for investigating susceptibility to stress corrosion. It gives recommendations for the design, preparation...
November 1, 2017
Corrosion of metals and alloys - Stress corrosion testing - Part 6: Preparation and use of precracked specimens for tests under constant load or constant displacement (ISO/DIS 7539-6:2017); German and English version prEN ISO 7539-6:2017
A description is not available for this item.
January 1, 2012
Corrosion of metals and alloys - Stress corrosion testing - Part 6: Preparation and use of precracked specimens for tests under constant load or constant displacement (ISO 7539-6:2011)
This part of ISO 7539 covers procedures for designing, preparing and using precracked specimens for investigating susceptibility to stress corrosion. It gives recommendations for the design,...
July 1, 2003
Corrosion of metals and alloys - Stress corrosion testing - Part 6: Preparation and use of pre-cracked specimens for tests under contstant load or constant displacement (ISO 7539-6:2003)
A description is not available for this item.
August 1, 1995
Stress corrosion testing - Preparation and use of pre-cracked specimens (ISO 7539-6:1989)
A description is not available for this item.

References

Advertisement