NPFC - MIL-DTL-32596

Aiming Circle: Mortar XM10

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 30 November 2018
Status: active
scope:

This specification covers the Aiming Circle: Mortar XM10 which is used for precise measurement of azimuth and elevation angles. It utilizes a 4x magnification, fixed focus telescope, and a mounting mechanism that provides unlimited azimuth and limited elevation measurement. The aiming circle is mounted on the M24 adjustable tripod and lighting for the unit is provided by the M51 instrument light.

Document History

Aiming Circle: Mortar XM10
A description is not available for this item.
MIL-DTL-32596
November 30, 2018
Aiming Circle: Mortar XM10
This specification covers the Aiming Circle: Mortar XM10 which is used for precise measurement of azimuth and elevation angles. It utilizes a 4x magnification, fixed focus telescope, and a mounting...
Advertisement