DS/EN 61169-14
Radio-frequency connectors -- Part 14: R.F. coaxial connectors with inner diameter of outer conductor 12 mm with screw coupling - Characteristic impedance 75 ohms (Type 3,5/12)
active, Most Current
Buy Now
Organization: | DS |
Publication Date: | 27 January 2011 |
Status: | active |
Page Count: | 34 |
ICS Code (RF connectors): | 33.120.30 |
scope:
IEC 61169-11:2010 concerns RF coaxial connectors for use with RF cables both flexible and semi-rigid, where air dielectric interface and high mechanical stability is required for severe environmental exposure. The connectors provide low reflection in the microwave region up to 12 GHz and all patterns may provide sealing up to a pressure differential of 3 bar.
Document History
DS/EN 61169-14
January 27, 2011
Radio-frequency connectors -- Part 14: R.F. coaxial connectors with inner diameter of outer conductor 12 mm with screw coupling - Characteristic impedance 75 ohms (Type 3,5/12)
IEC 61169-11:2010 concerns RF coaxial connectors for use with RF cables both flexible and semi-rigid, where air dielectric interface and high mechanical stability is required for severe environmental...
Radio-frequency connectors -- Part 14: R.F. coaxial connectors with inner diameter of outer conductor 12 mm with screw coupling - Characteristic impedance 75 ohms (Type 3.5/12)
This standard concerns RF. coaxial connectors for use with RF. cables both flexible and semirigid, where air dielectric interface and high mechanical stability is required for severe environmental...