IEC/PAS 62565-2-1
Nanomanufacturing – Material specifications – Part 2-1: Single-wall carbon nanotubes – Blank detail specification
| Organization: | IEC |
| Publication Date: | 1 March 2011 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Physics. Chemistry): | 07.030 |
scope:
This PAS establishes a blank detail specification for the essential electrical properties and certain other common characteristics including dimensional, structural and mechanical properties of single-wall carbon nanotubes.
This PAS provides a standardized format for detail specifications characterising essential basic properties of single-wall nanotubes and recommends measurement methods.
Single-wall carbon nanotubes with a chemical modification, dispersed into a solvent or grown on a substrate are included.
Properties and characteristics not of relevance for a specific application may be classified as not applicable or not specified.
NOTE 1 The present state of the art in manufacturing carbon nanotubes does not produce purely single-wall carbon nanotubes. The consequences are reflected in the requirements part.
NOTE 2 A revisable version of Tables 2 to 8 is attached to this file. These tables are intended to be used in the detail specification to be agreed between manufacturer and user of single-wall carbon nanotubes.
Document History