CEN - EN ISO 14580

Hexalobular socket cheese head screws

active, Most Current
Organization: CEN
Publication Date: 1 March 2011
Status: active
Page Count: 14
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the characteristics of hexalobular socket cheese head screws of product grade A and with thread sizes from M2 up to and including M10.

If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 261, ISO 888, ISO 898-1, ISO 965-2, ISO 3506-1 and ISO 4759-1.

Document History

EN ISO 14580
March 1, 2011
Hexalobular socket cheese head screws
This International Standard specifies the characteristics of hexalobular socket cheese head screws of product grade A and with thread sizes from M2 up to and including M10. If, in special cases,...
September 1, 2001
Hexalobular Socket Cheese Head Screws
A description is not available for this item.
September 1, 2001
Hexalobular socket cheese head screws
A description is not available for this item.

References

Advertisement