DSF/FprEN ISO/IEC 19762-3

Information technology - Automatic identification and data capture (AIDC) techniques - Harmonized vocabulary - Part 3: Radio frequency identification (RFID) (ISO/IEC 19762-3:2008)

pending
Organization: DS
Status: pending
Page Count: 28
ICS Code (Information technology (Vocabularies)): 01.040.35
ICS Code (Information coding): 35.040
ICS Code (IT applications in transport): 35.240.60
scope:

This part of ISO/IEC 19762 provides terms and definitions unique to radio frequency identification (RFID) in the area of automatic identification and data capture techniques. This glossary of terms enables the communication between non-specialist users and specialists in RFID through a common understanding of basic and advanced concepts.

Document History

June 1, 2012
Information technology - Automatic identification and data capture (AIDC) techniques - Harmonized vocabulary - Part 3: Radio frequency identification (RFID)
This part of ISO/IEC 19762 provides terms and definitions unique to radio frequency identification (RFID) in the area of automatic identification and data capture techniques. This glossary of terms...
DSF/FprEN ISO/IEC 19762-3
Information technology - Automatic identification and data capture (AIDC) techniques - Harmonized vocabulary - Part 3: Radio frequency identification (RFID) (ISO/IEC 19762-3:2008)
This part of ISO/IEC 19762 provides terms and definitions unique to radio frequency identification (RFID) in the area of automatic identification and data capture techniques. This glossary of terms...
Advertisement