MODUK - DTD-328A
Nickel-Chromium-Iron Alloy Sheets and Strips (Hot or Cold Rolled and Softened) (02.64)
active, Most Current
| Organization: | MODUK |
| Publication Date: | 1 January 1964 |
| Status: | active |
| Page Count: | 4 |
scope:
This specification is one of a series issued by the Ministry of Aviation, either to meet a limited requirement not covered by any existing British Standard for aircraft material or to serve as a basis for inspection of materials the properties and uses of which are not sufficiently developed to warrant submission to the British Standards Institution for standardization.
Document History
DTD-328A
January 1, 1964
Nickel-Chromium-Iron Alloy Sheets and Strips (Hot or Cold Rolled and Softened) (02.64)
This specification is one of a series issued by the Ministry of Aviation, either to meet a limited requirement not covered by any existing British Standard for aircraft material or to serve as a...