GMW16508
Anti-Condensation Coatings for Exterior Lighting Applications
| Organization: | GMW |
| Publication Date: | 1 March 2011 |
| Status: | inactive |
| Page Count: | 5 |
scope:
This specification covers the qualification requirements for a clear anti-condensation coating to be used on the inside surface of the outer lens of an exterior lamp assembly. The coating shall prevent or disguise all traces of moisture buildup on the inside of the outer lens.
Material Description. Material qualified to this standard is based on the anti-condensation coating performance. Coating technology is unique to each coating supplier. The material description of each coating technology is required at the time of approval.
These coatings are part of a total painted product system and must meet the requirements set forth in this specification and those shown on engineering drawings.
The substrate must be approved to the appropriate GM material specification. For previously unpainted substrates, substrate paintability shall be demonstrated per GMW16172 (plaques or parts).
Initial approval of an anti-condensation coating per this specification must be evaluated and approved for each substrate.
This specification shall be used in conjunction with the Approved Paint on Plastics System (APOPS), a section of Materials Specification File (MATSPC), which identifies approved substrate, cleaning, priming, and topcoat combinations.
Note: GM Approved Paint on Parts System is required for the Production Part Approval Process (PPAP) of the exterior lamp assembly.
Symbols. Not applicable.
Typical Applications. These functional coatings can be used on the inside surface of a polycarbonate (PC) or polymethyl methacrylate (PMMA) outer lens of automotive lamp assembly.
Remarks. This standard may involve hazardous materials, operations, and equipment. This standard does not propose to address all the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History