DS/ISO/IEC/TR 29125

Information technology – Telecommunications cabling requirements for remote powering of terminal equipment

inactive, Most Current
Organization: DS
Publication Date: 25 October 2010
Status: inactive
Page Count: 22
ICS Code (Interface and interconnection equipment): 35.200
ICS Code (Transmission systems): 33.040.20
scope:

ISO/IEC TR 29125:2010 targets the support of applications that provide remote power over balanced cabling to terminal equipment; covers the transmission and electrical parameters needed to support remote power over balanced cabling; covers various installation scenarios and how these may impact the capability of balanced cabling to support remote powering; specifies design and configuration of cabling as specified in International Standards ISO/IEC 11801, ISO/IEC 15018, ISO/IEC 24702 and ISO/IEC 24764; provides requirements and guidelines that will enable the support of a wide variety of extra low voltage (ELV) limited power source (LPS) applications using remote power supplied over balanced cabling.

Document History

DS/ISO/IEC/TR 29125
October 25, 2010
Information technology – Telecommunications cabling requirements for remote powering of terminal equipment
ISO/IEC TR 29125:2010 targets the support of applications that provide remote power over balanced cabling to terminal equipment; covers the transmission and electrical parameters needed to support...

References

Advertisement