DSF/ISO/DIS 18436-2

Condition monitoring and diagnostics of machines - Requirements for qualification and assessment of personnel - Part 2: Vibration condition monitoring

inactive, Most Current
Organization: DS
Status: inactive
Page Count: 20
ICS Code (Vibrations, shock and vibration measurements): 17.160
ICS Code (Management of human resources): 03.100.30
scope:

This part of ISO 18436 specifies requirements for the qualification, training, relevant experience and assessment of personnel performing condition monitoring and diagnostics of machines using vibration analysis. A certificate or declaration of conformity in accordance with ISO/IEC 17050, to the requirements of this part of ISO 18436 in accordance with ISO 18436-1 and ISO/IEC 17024, provides recognition and evidence of the qualifications and competence of individuals to perform vibration measurements and analysis for machinery condition monitoring and diagnostics using a range of vibration measurement equipment. This part of ISO 18436 specifies a four-category classification programme that is based on the technical areas delineated herein.

Document History

DSF/ISO/DIS 18436-2
Condition monitoring and diagnostics of machines - Requirements for qualification and assessment of personnel - Part 2: Vibration condition monitoring
This part of ISO 18436 specifies requirements for the qualification, training, relevant experience and assessment of personnel performing condition monitoring and diagnostics of machines using...
Advertisement