JSA - JIS C 6825

Test methods for structural parameters of optical fibers-Optical characteristics

inactive
Buy Now
Organization: JSA
Publication Date: 21 December 2009
Status: inactive
Page Count: 59
ICS Code (Fibres and cables): 33.180.10
scope:

This Standard specifies the test methods for structural parameters related to the optical characteristics of optical fibers or jacketed optical fibers of single-mode optical fibers, silica-based multimode optical fibers, multi-component multimode optical fibers, plastic cladding multimode optical fibers and all plastic multimode optical fibers (hereafter generically referred to as "optical fibers").

NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows:

IEC 60793-1-1: 2002 Optical fibres-Part 1-1: Measurement methods and test procedures-General and guidance (MOD)

IEC 60793-1-43: 2001 Optical fibres-Part 1-43: Measurement methods and test procedures-Numerical aperture (MOD)

IEC 60793-1-44: 2001 Optical fibres-Part 1-44: Measurement methods and test procedures-Cut-off wavelength (MOD)

IEC 60793-1-45: 2001 Optical fibres-Part 1-45: Measurement methods and test procedures-Mode field diameter (MOD)

The symbols which denote the degree of correspondence in the contents in the corresponding International Standards and JIS are IDT (identical), MOD (modified) and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

August 20, 2020
Test methods for structural parameters of optical fibers— Optical characteristics
This Standard specifies the test methods for structural parameters related to the optical characteristics of optical fibers or jacketed optical fibers of single-mode optical fibers, silica-based...
JIS C 6825
December 21, 2009
Test methods for structural parameters of optical fibers-Optical characteristics
This Standard specifies the test methods for structural parameters related to the optical characteristics of optical fibers or jacketed optical fibers of single-mode optical fibers, silica-based...
January 1, 1995
Test methods for structural parameters of single-mode optical fibers
A description is not available for this item.

References

Advertisement