GMW16447

Polyamide 66 - Heat Stabilized, Impact Modified

inactive
Buy Now
Organization: GMW
Publication Date: 1 March 2011
Status: inactive
Page Count: 4
scope:

Material Description. This standard covers properties of various types of heat stabilized, impact modified polyamide 66 (nylon 66) which are used in injected form for molded components.

Symbols. The material abbreviation according to ISO 11469 is >PA66-I<.

Typical Applications. Typical applications include the following: fasteners, clips, retainers, electrical components, vapor canisters. 1.4

Remarks. The specification is classified by level of impact modifiers:

• T1: Impact modified.

• T2: High impact modified.

• T3: Very high impact modified.

Document History

December 1, 2020
Polyamide 66 - Heat Stabilized, Impact Modified
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
May 1, 2015
Polyamide 66 - Heat Stabilized, Impact Modified
Material Description. This standard covers properties of various types of heat stabilized, impact modified polyamide 66 (nylon 66) which are used in injected form for molded components.  Symbols....
GMW16447
March 1, 2011
Polyamide 66 - Heat Stabilized, Impact Modified
Material Description. This standard covers properties of various types of heat stabilized, impact modified polyamide 66 (nylon 66) which are used in injected form for molded components. Symbols. The...

References

Advertisement