GMNA - GM248M
Sealer – Pumpable, High Appearance Paintable
| Organization: | GMNA |
| Publication Date: | 1 March 2011 |
| Status: | inactive |
| Page Count: | 4 |
scope:
This specification details the requirements of a Class A appearance paintable pumpable sealer. The material is intended to be used in the paint shop or body shop (9984274 and 9984287 only) to seal interior and exterior body joints against water, dust and air intrusion.
The material must be a smooth and homogeneous mixture free of air, lumps, unmixed particles or foreign materials. It must be capable of being dispensed with standard production pumping equipment.
The material must adhere to all production E-Coats and for 9984274 and 9984287 must also adhere to oily cold rolled steel, hot dipped and electrogalvanized metal substrates. It must have good durability and must not accelerate the rusting of metal over which it is applied.
REFERENCED SEALERS.
9982103 - High Bake
9984209 - Low Bake
9985563 - High Bake, with Biocide
9984231 - High Bake, High Flow
9984230 - Low Bake, High Flow
9982207 - High Bake, Knife Grade
9984229 - Low Bake, Knife Grade
9984274 - Body Ship or Fab Plant Applied
9984287 - Body Shop or Fab Plant Extrusion Application
9984288 - Low Bake, with Biocide
Document History