CENELEC - EN 62148-3
Fibre optic active components and devices - Package and interface standards - Part 3: SFF 20-pin transceivers
| Organization: | CENELEC |
| Publication Date: | 1 January 2011 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 62148 covers the physical interface specifications for the SFF MT-RJ/LC/MU duplex 20-pin fibre optic transceiver module family.
The intent of this standard is to adequately specify the physical requirements of an optical transceiver that will enable mechanical interchangeability of transceivers complying with this standard both at the printed circuit wiring board and for any panel-mounting requirement.
Document History