IEC 61439-7
Low-voltage switchgear and controlgear assemblies – Part 7: Assemblies for specific applications such as marinas, camping sites, market squares, electric vehicle charging stations
| Organization: | IEC |
| Publication Date: | 1 December 2018 |
| Status: | active |
| Page Count: | 80 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
scope:
Clause 1 of IEC 61439-1:2011 is applicable except as follows.
Replacement:
NOTE 1 Throughout this document, the terms AMHS (see 3.1.701), ACCS (see 3.1.702), AMPS (see 3.1.703), AEVCS (see 3.1.7704) are used for low-voltage switchgear and controlgear assemblies intended for use respectively in marinas and similar locations (AMHS), campsites and similar locations (ACCS), market squares and other similar external public sites (AMPS) and charging stations (AEVCS). The term ASSEMBLIES is used for indicating all these boards.
This Part of IEC 61439 defines the specific requirements of ASSEMBLIES as follows:
- ASSEMBLIES for which the rated voltage does not exceed 1 000 V in the case of AC or 1 500 V in the case of DC;
- ASSEMBLIES intended for use in connection with the generation, transmission, distribution and conversion of electric energy, and for the control of electric energy consuming equipment;
- ASSEMBLIES operated by ordinary persons (e.g. plug and unplug of electrical equipment);
- ASSEMBLIES intended to be installed and used in market squares, marinas, campsites and other similar outdoor public sites;
- ASSEMBLIES intended for charging stations for electric vehicles (AEVCS) for Mode 3 and Mode 4. They are designed to integrate the functionality and additional requirements for electric vehicle conductive charging systems according to IEC 61851-1:2017.
For the correct SELECTION of the switching devices and components, the following standards apply:
- IEC 60364-7-709 (AMHS) OR
- IEC 60364-7-708 (ACCS) OR
- IEC 60364-7-740 (AMPS) OR
- IEC 60364-7-722 (AEVCS).
This document applies to all ASSEMBLIES whether they are designed, manufactured and verified on a one-off basis or fully standardised and manufactured in quantity.
The manufacture and/or assembly may be carried out other than by the original manufacturer (see 3.10.1 of IEC 61439-1:2011).
This document does not apply to individual devices and self-contained components such as circuit breakers, fuse switches, electronic equipment, which comply with their relevant product standards.
NOTE 2 Where electrical equipment is directly connected to public low voltage supply system and equipped with a meter for billing of the legal provider of the low voltage supply, additional particular requirements based on national regulations apply, if any.
This document does not apply to boxes and enclosures for electrical accessories for household and similar fixed electrical installations as defined in IEC 60670-24.
Document History