ISO 22863-1

Fireworks — Test methods for determination of specific chemical substances — Part 1: General

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2020
Status: active
Page Count: 12
ICS Code (Explosives. Pyrotechnics and fireworks): 71.100.30
scope:

This document specifies the preparation methods of the test samples for the qualitative and quantitative analysis of specific chemical substances in fireworks.

The document applies to the following substances to be tested using ISO 22863 (all parts):

- hexachlorobenzene;

- lead and lead compounds;

- arsenic or arsenic compounds;

- mercury compounds;

- chlorates;

- white phosphorus;

- picrates or picric acid;

- zirconium with a particle size of less than 40 μm;

- content of nitrogen in nitrocellulose.

Document History

ISO 22863-1
February 1, 2020
Fireworks — Test methods for determination of specific chemical substances — Part 1: General
This document specifies the preparation methods of the test samples for the qualitative and quantitative analysis of specific chemical substances in fireworks. The document applies to the following...

References

Advertisement