ETSI - TS 119 431-1

Electronic Signatures and Infrastructures (ESI); Policy and security requirements for trust service providers; Part 1: TSP service components operating a remote QSCD / SCDev

inactive
Organization: ETSI
Publication Date: 1 December 2018
Status: inactive
Page Count: 29
scope:

The present document specifies generally applicable policy and security requirements for Trust Service Providers (TSP) implementing a service component operating a remote signature creation device (SCDev). Specific requirements apply when the device is a QSCD as defined in Regulation (EU) No 910/2014 [i.1].

The service component consists of a signing application and a QSCD / SCDev. The term used in the present document is server signing application service component (SSASC).

The policy and security requirements are defined in terms of requirements for creation, maintenance, life-cycle management and use of signing keys used to create digital signatures.

The present document gives no restrictions on the type of TSP implementing such a component.

The present document is aimed to be used by independent bodies as the basis for a conformity assessment that a TSP can be trusted for operating a remote QSCD / SCDev.

The present document supports European and other regulatory frameworks.

NOTE 1: Specifically, but not exclusively, the present document is aimed at qualified and non-qualified trust service providers, providing the creation of digital signatures supporting electronic signatures and electronic seals (both advanced and qualified) in accordance with the requirements of Regulation (EU) No 910/2014 [i.1]. Annex A contains requirements that are specific for an SSASC in the context of Regulation (EU) No 910/2014 [i.1].

The present document does neither specify how fulfilment of the requirements can be assessed by an independent conformity assessment body, nor requirements for information to be made available to such independent assessors, or requirements on such assessors.

NOTE 2: See ETSI EN 319 403 [i.3] for guidance on assessment of a TSP's processes and services.

NOTE 3: The present document references ETSI EN 319 401 [1] for general policy requirements common to all TSP services covered by ETSI standards.

The present document does not specify protocols used to access the SSASC.

NOTE 4: Protocols for remote digital signature creation are defined in ETSI TS 119 432 [i.4].

The present document identifies specific controls needed to address risks associated with services operating remote QSCD / SCDev.

Document History

May 1, 2021
Electronic Signatures and Infrastructures (ESI); Policy and security requirements for trust service providers; Part 1: TSP service components operating a remote QSCD / SCDev
The present document specifies generally applicable policy and security requirements for Trust Service Providers (TSPs) implementing a service component operating a remote signature creation device...
TS 119 431-1
December 1, 2018
Electronic Signatures and Infrastructures (ESI); Policy and security requirements for trust service providers; Part 1: TSP service components operating a remote QSCD / SCDev
The present document specifies generally applicable policy and security requirements for Trust Service Providers (TSP) implementing a service component operating a remote signature creation device...

References

Advertisement