IEC TS 63042-301

UHV AC transmission systems – Part 301: On-site acceptance tests

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 December 2018
Status: active
Page Count: 38
ICS Code (Power transmission and distribution networks in general): 29.240.01
scope:

This part of IEC 63042, which is a technical specification, applies to on-site acceptance tests of electrical equipment with the highest voltages of AC transmission system exceeding 800 kV.

The electrical equipment exceeding 800 kV includes the following items:

power transformers;

circuit breakers;

gas insulated switchgear (GIS);

surge arresters;

voltage and current transformers;

shunt reactors;

series compensators;

insulators;

disconnectors and earthing switches;

high-speed earthing switches.

Document History

IEC TS 63042-301
December 1, 2018
UHV AC transmission systems – Part 301: On-site acceptance tests
This part of IEC 63042, which is a technical specification, applies to on-site acceptance tests of electrical equipment with the highest voltages of AC transmission system exceeding 800 kV. The...

References

Advertisement