SNV - SN EN 3820
Aerospace series - Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315° C
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 February 2018 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
SN EN 3820
February 1, 2018
Aerospace series - Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315° C
A description is not available for this item.
November 1, 2007
Aerospace series - Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315° C
A description is not available for this item.