ASTM International - ASTM A746-09(2014)

Standard Specification for Ductile Iron Gravity Sewer Pipe

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2014
Status: inactive
Page Count: 23
ICS Code (Iron and steel pipes): 23.040.10
scope:

1.1 This specification covers 4 to 64-in. ductile iron gravity sewer pipe centrifugally cast with push-on joints. This specification may be used for pipe with other types of joints, as may be agreed upon at the time of purchase.

1.2 This specification covers trench load design procedures for both cement-lined pipe and flexible-lined pipe. Maximum depth of cover tables are included for both types of linings.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers ductile iron gravity sewer pipe centrifugally cast with push-on joints. This also covers trench load design procedures for both cement-lined pipe and flexible-lined pipe.... View More

Document History

October 1, 2022
Standard Specification for Ductile Iron Gravity Sewer Pipe
1.1 This specification covers 4 to 64 in. ductile iron gravity sewer pipe, centrifugally cast, with push-on joints. This specification may be used for pipe with other types of joints, as may be...
November 1, 2018
Standard Specification for Ductile Iron Gravity Sewer Pipe
1.1 This specification covers 4 to 64-in. ductile iron gravity sewer pipe, centrifugally cast, with push-on joints. This specification may be used for pipe with other types of joints, as may be...
ASTM A746-09(2014)
October 1, 2014
Standard Specification for Ductile Iron Gravity Sewer Pipe
1.1 This specification covers 4 to 64-in. ductile iron gravity sewer pipe centrifugally cast with push-on joints. This specification may be used for pipe with other types of joints, as may be agreed...
May 1, 2009
Standard Specification for Ductile Iron Gravity Sewer Pipe
1.1 This specification covers 4 to 64-in. ductile iron gravity sewer pipe centrifugally cast with push-on joints. This specification may be used for pipe with other types of joints, as may be agreed...
December 1, 2003
Standard Specification for Ductile Iron Gravity Sewer Pipe
This specification covers ductile iron gravity sewer pipe centrifugally cast with push-on joints. This also covers trench load design procedures for both cement-lined pipe and flexible-lined pipe....
October 10, 1999
Standard Specification for Ductile Iron Gravity Sewer Pipe
1.1 This specification covers 4 to 64-in. ductile iron gravity sewer pipe centrifugally cast with push-on joints. This specification may be used for pipe with other types of joints, as may be agreed...
Advertisement