DS/EN 12999

Cranes - Loader cranes

inactive
Organization: DS
Publication Date: 11 February 2011
Status: inactive
Page Count: 94
ICS Code (Cranes): 53.020.20
scope:

This European Standard specifies minimum requirements for design, calculation, examinations and tests of hydraulic powered loader cranes and their mountings on vehicles or static foundations. This European Standard does not apply to loader cranes used on board ships or floating structures or to articulated boom system cranes which are designed as total integral parts of special equipment such as forwarders. The hazards covered by this standard are identified in Clause 4. This European Standard does not cover hazards related to the lifting of persons. This European Standard is not applicable to loader cranes which are manufactured before the date of its publication as EN. NOTE The use of cranes for lifting of persons can be subject to specific national regulations.

Document History

October 19, 2020
Cranes – Loader cranes
This document specifies minimum requirements for design, calculation, examinations and tests of hydraulic powered loader cranes and their mountings on vehicles or static foundations. This document...
March 6, 2018
Cranes – Loader cranes
This European Standard specifies minimum requirements for design, calculation, examinations and tests of hydraulic powered loader cranes and their mountings on vehicles or static foundations. This...
October 2, 2012
Cranes – Loader cranes
This European Standard specifies minimum requirements for design, calculation, examinations and tests of hydraulic powered loader cranes and their mountings on vehicles or static foundations. This...
DS/EN 12999
February 11, 2011
Cranes - Loader cranes
This European Standard specifies minimum requirements for design, calculation, examinations and tests of hydraulic powered loader cranes and their mountings on vehicles or static foundations. This...
May 9, 2006
Cranes - Loader cranes
This European Standard specifies minimum requirements for design, calculation, examinations and tests of hydraulic powered loader cranes and their mountings onto vehicles or static foundations.
August 24, 2004
Cranes - Loader cranes
This standard specifies minimum requirements for design, calculation, examinations and tests of hydraulic powered loader cranes and their mountings onto vehicles or static foundations.
November 28, 2002
Cranes - Loader cranes
This standard specifies minimum requirements for design, calculation, examinations and tests of hydraulic powered loader cranes and their mountings onto vehicles or static foundations.
Cranes – Loader cranes
Definition of" loader crane" amended as decided by TC147/WG 1. Clause 5.3 amended to refer to EN 13001-3-1 in accordance with TC147 resolutions 244 and 245/2010. Clause 5.2.2.1 corrected for A2/B2...
Cranes - Loader cranes
This European Standard specifies minimum requirements for design, calculation, examinations and tests of hydraulic powered loader cranes and their mountings on vehicles or static foundations. This...
Cranes - Loader cranes
Starting to apply EN 12999:2011, it becomes evident that there are two safety related issues where the current writing is unsatisfactory. First issue is addressed in clauses 5.4.3.1 and 5.6.1.3....
Cranes - Loader cranes
Definition of" loader crane" amended as decided by TC147/WG 1. Clause 5.3 amended to refer to EN 13001-3-1 in accordance with TC147 resolutions 244 and 245/2010. Clause 5.2.2.1 corrected for A2/B2...
Cranes - Loader Cranes
This European Standard specifies minimum requirements for design, calculation, examinations and tests of hydraulic powered loader cranes and their mountings onto vehicles or static foundations. This...
Advertisement