FORD - WSS-M6C65-A2

FLUID, HYDRAULIC BRAKE, ISO 4925 CLASS 6, DOT 4 ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 4 March 2011
Status: inactive
Page Count: 11
scope:

The material defined by these specifications is a non-petroleum hydraulic brake fluid containing glycol ethers, borate esters and additives.

Document History

February 9, 2018
FLUID, HYDRAULIC BRAKE, ISO 4925 CLASS 6, DOT 4 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a non-petroleum hydraulic brake fluid containing glycol ethers, borate esters, and additives.
November 19, 2012
FLUID, HYDRAULIC BRAKE, ISO 4925 CLASS 6, DOT 4 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a non-petroleum hydraulic brake fluid containing glycol ethers, borate esters, and additives.
WSS-M6C65-A2
March 4, 2011
FLUID, HYDRAULIC BRAKE, ISO 4925 CLASS 6, DOT 4 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a non-petroleum hydraulic brake fluid containing glycol ethers, borate esters and additives.
November 19, 2010
FLUID, HYDRAULIC BRAKE, ISO 4925 CLASS 6, DOT 4 ***TO BE USED WITH WSS-M99P1111-A***
The material defined by these specifications is a non-petroleum hydraulic brake fluid containing glycol ethers, borate esters and additives.
January 11, 2007
FLUID, HYDRAULIC BRAKE, SUPER DOT 4 ***TO BE USED WITH WSS-M99P1111-A***
The material defined by these specifications is a non-petroleum hydraulic brake fluid containing glycol ethers, borate esters and additives.

References

Advertisement