ISO/IEC 23736-5
Information technology — Digital publishing — EPUB 3.0.1 — Part 5: Media overlays
| Organization: | ISO |
| Publication Date: | 1 February 2020 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (IT applications in information, documentation and publishing): | 35.240.30 |
scope:
Purpose and Scope
This section is informative
This specification, EPUB media Overlays 3.0.1, defines usage of [SMIL] (Synchronized Multimedia Integration Language ), the Package Document, the EPUB® Style Sheet, and the EPUB Content Document for representation of audio synchronized with the EPUB Content Document.
This specification is one of a family of related specifications that compose EPUB 3, the third major revision of an interchange and delivery format for digital publications based on XML and Web Standards. It is meant to be read and understood in concert with the other specifications that make up EPUB 3:
• The EPUB 3 Overview [EPUB3Overview], which provides an informative overview of EPUB and a roadmap to the rest of the EPUB 3 documents. The Overview should be read first.
• EPUB Publications 3.0.1 [Publication301], Which defines the semantics and overarching conformance requirements for each Rendition of an EPUB Publication.
• EPUB Content Documents 3.0.1 [ContentDocs301], which defines profiles of XHTML, SVG and CSS for use in the context of EPUB Publications.
• EPUB Open Container Format (OCF) 3.0.1 [OCF301], which defines a file format and processing model for encapsulating a set of related resources into a single-file (ZIP) EPUB Container.
Document History