DS/EN IEC 60358-4

Coupling capacitors and capacitor dividers – Part 4: DC and AC single-phase capacitor dividers

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 November 2018
Status: active
Page Count: 21
ICS Code (Other electrical accessories): 29.120.99
ICS Code (Other equipment related to power transmission and distribution networks): 29.240.99
ICS Code (Power capacitors): 31.060.70
scope:

IEC 60358-4:2018 applies to DC or AC single-phase capacitor-dividers connected between line and ground used for manufacturing Voltage Transformers as well as for other applications. IEC 60358-4:2018 is to be used in conjunction with the latest edition of IEC 60358-1 and its amendments. IEC 60358-4:2018 was established on the basis of the IEC 60358-1:2012. IEC 60358-4:2018 supplements or modifies the corresponding clauses in IEC 60358-1:2012. This standard cancels and replaces the second edition of IEC 60358 (1990), and constitutes a technical revision.

Document History

DS/EN IEC 60358-4
November 26, 2018
Coupling capacitors and capacitor dividers – Part 4: DC and AC single-phase capacitor dividers
IEC 60358-4:2018 applies to DC or AC single-phase capacitor-dividers connected between line and ground used for manufacturing Voltage Transformers as well as for other applications. IEC 60358-4:2018...

References

Advertisement