DS/ISO/IEC 30118-1

Information technology – Open Connectivity Foundation (OCF) Specification – Part 1: Core specification

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 November 2018
Status: active
Page Count: 282
ICS Code (Interface and interconnection equipment): 35.200
scope:

The OCF specifications are divided into two sets of documents: — Core Specification documents: The Core Specification documents specify the Framework, i.e., the OCF core architecture, interfaces, protocols and services to enable OCF profiles implementation for Internet of Things (IoT) usages and ecosystems. — Vertical Profiles Specification documents: The Vertical Profiles Specification documents specify the OCF profiles to enable IoT usages for different market segments such as smart home, industrial, healthcare, and automotive. The Application Profiles Specification is built upon the interfaces and network security of the OCF core architecture defined in the Core Specification. This document is the OCF Core specification which specifies the Framework and core architecture.

Document History

October 18, 2021
Information technology – Open Connectivity Foundation (OCF) Specification – Part 1: Core specification
The OCF Core specifications are divided into a set of documents: Core specification (this document): The Core specification document specifies the Framework, i.e., the OCF core architecture,...
DS/ISO/IEC 30118-1
November 26, 2018
Information technology – Open Connectivity Foundation (OCF) Specification – Part 1: Core specification
The OCF specifications are divided into two sets of documents: — Core Specification documents: The Core Specification documents specify the Framework, i.e., the OCF core architecture,...
Advertisement