DS/EN 50068

High-Voltage Switchgear and Controlgear – Gas-filled wrought steel enclosures

active, Most Current
Organization: DS
Publication Date: 4 December 2018
Status: active
Page Count: 29
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This document applies to wrought steel enclosures and their welding. These enclosures are pressurized with dry air, inert gases, for example sulphur hexafluoride or nitrogen or a mixture of such gases, used in indoor and outdoor installations of high-voltage switchgear and controlgear with rated voltages above 1kV, where the gas is used principally for its dielectric and/or arc-quenching properties with rated voltages: - above 1 kV and up to and including 52 kV concerning gas-filled compartments with design pressure higher than 300 kPa relative pressure (gauge); - above 52 kV concerning all gas-filled compartments. The enclosures comprise parts of electrical equipment not necessarily limited to the following examples: - circuit-breakers; - switch-disconnectors; - disconnectors; - earthing switches; - current transformers; - voltage transformers; - surge arrestors; - busbars and connections; - etc. The scope also covers enclosures of pressurized components such as the centre chamber of live tank switchgear, gas-insulated current transformers, etc.

Document History

DS/EN 50068
December 4, 2018
High-Voltage Switchgear and Controlgear – Gas-filled wrought steel enclosures
This document applies to wrought steel enclosures and their welding. These enclosures are pressurized with dry air, inert gases, for example sulphur hexafluoride or nitrogen or a mixture of such...
September 5, 2005
Wrought steel enclosures for gas-filled high-voltage switchgear and controlgear
This standard applies to fusion welded wrought steel enclosures pressurised with dry air, inert gas, for example sulphur hexafluoride or nitrogen or a mixture of such gases, used in indoor or outdoor...
September 5, 2005
Wrought steel enclosures for gas-filled highvoltage switchgear and controlgear
A description is not available for this item.
September 5, 2005
Wrought steel enclosures for gas-filled high-voltage switchgear and controlgear
This standard applies to fusion welded wrought steel enclosures pressurised with dry air, inert gas, for example sulphur hexafluoride or nitrogen or a mixture of such gases, used in indoor or outdoor...
September 5, 2005
Wrought steel enclosures for gas-filled highvoltage switchgear and controlgear
A description is not available for this item.
High-Voltage Switchgear and Controlgear – Gas-filled wrought steel enclosures
This European Standard applies to welded wrought steel enclosures pressurised with dry air, inert gases, for example sulphur hexafluoride or nitrogen or a mixture of such gases, used in indoor and...
Advertisement