DS/EN 2813

Aerospace series – Aluminium alloy AL-P-6061- – T6 – Drawn tube for pressure applications – 0,6 mm ≤ a ≤ 12,5 mm

active, Most Current
Organization: DS
Publication Date: 4 December 2018
Status: active
Page Count: 9
ICS Code (Aluminium): 49.025.20
scope:

This document specifies the requirements relating to: Aluminium alloy AL-P-6061- T6 Drawn tube for pressure applications 0,6 mm ≤ a ≤ 12,5 mm for aerospace applications

Document History

DS/EN 2813
December 4, 2018
Aerospace series – Aluminium alloy AL-P-6061- – T6 – Drawn tube for pressure applications – 0,6 mm ≤ a ≤ 12,5 mm
This document specifies the requirements relating to: Aluminium alloy AL-P-6061- T6 Drawn tube for pressure applications 0,6 mm ≤ a ≤ 12,5 mm for aerospace applications
Aerospace series – Aluminium alloy AL-P-6061- – T6 – Drawn tube for pressure applications – 0,6 mm ≤ a ≤ 12,5 mm
This European Standard specifies the requirements relating to: Aluminium alloy AL-P-6061- T6 Drawn tube for pressure applications 0,6 mm ≤ a ≤ 12,5 mm for aerospace applications.
Advertisement