DS/ISO 10123

Adhesives – Determination of shear strength of anaerobic adhesives using pin-and-collar specimens

active, Most Current
Organization: DS
Publication Date: 3 December 2018
Status: active
Page Count: 14
ICS Code (Adhesives): 83.180
scope:

ISO 10123:2013 specifies a method for the determination of the shear strength of anaerobic-curing liquid adhesives used for retaining cylindrical assemblies, pin-and-collar type, or for locking and sealing threaded fasteners. This test method can also be used for other adhesives.

Document History

DS/ISO 10123
December 3, 2018
Adhesives – Determination of shear strength of anaerobic adhesives using pin-and-collar specimens
ISO 10123:2013 specifies a method for the determination of the shear strength of anaerobic-curing liquid adhesives used for retaining cylindrical assemblies, pin-and-collar type, or for locking and...
Advertisement