DS/EN 4641-202

Aerospace series – Cables, optical, 125 µm diameter cladding – Part 202: Semi-loose, ruggedized simplex construction 9/125 µm SM fibre nominal 2,74 mm outside diameter – Product standard

active, Most Current
Organization: DS
Publication Date: 4 December 2018
Status: active
Page Count: 15
ICS Code (On-board equipment and instruments): 49.090
scope:

This European product Standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 9/125 µm. Single mode fibre core, 2,74 mm outside cable diameter and of semi-loose construction. The basic construction is the cable defined in EN 4641-102 with added sheaths for ruggedized usages.

Document History

DS/EN 4641-202
December 4, 2018
Aerospace series – Cables, optical, 125 µm diameter cladding – Part 202: Semi-loose, ruggedized simplex construction 9/125 µm SM fibre nominal 2,74 mm outside diameter – Product standard
This European product Standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 9/125 µm. Single mode fibre core,...
Aerospace series – Cables, optical, 125 µm diameter cladding – Part 202: Semi-loose, ruggedized simplex construction 9/125 µm SM fibre nominal 2,74 mm outside diameter – Product standard
This European product Standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 9/125 µm. Single mode fibre core,...
Advertisement