DS/EN 3745-411

Aerospace series – Fibres and cables, optical, aircraft use – Test methods – Part 411: Resistance to fluids

active, Most Current
Organization: DS
Publication Date: 4 December 2018
Status: active
Page Count: 11
ICS Code (On-board equipment and instruments): 49.090
scope:

This European Standard specifies two methods of determining the fluid resistance of a fibre optic interconnection device. It shall be used together with EN 3745-100 and EN 3909.

Document History

DS/EN 3745-411
December 4, 2018
Aerospace series – Fibres and cables, optical, aircraft use – Test methods – Part 411: Resistance to fluids
This European Standard specifies two methods of determining the fluid resistance of a fibre optic interconnection device. It shall be used together with EN 3745-100 and EN 3909.
August 30, 2007
Aerospace series – Fibres and cables, optical, aircraft use – Test methods – Part 411: Resistance to fluids
This standard specifies methods of measuring the fluid resistance of a finished cable. It shall be used together with EN 3745-100, EN 3909 and TR 4542.
Advertisement