NAVY - UFGS-03 30 00

CAST-IN-PLACE CONCRETE

inactive
Buy Now
Organization: NAVY
Publication Date: 1 May 2014
Status: inactive
Page Count: 69
scope:

NOTE:

This guide specification covers the requirements for cast-in-place concrete not exposed to a marine or high chloride environment. For concrete exposed to a marine or high chloride environment or projects with concrete exposed to weather in locations with Environmental Severity Classifications (ESC) of C4 or C5 or where deicing salts are used on the structure, use either Section 03 31 29 MARINE CONCRETE. See UFC 1-200-01 for determination of ESC for project locations.

Document History

February 1, 2019
CAST-IN-PLACE CONCRETE
NOTE: This guide specification covers the requirements for cast-in-place concrete not exposed to a marine or high chloride environment. For concrete exposed to a marine or high chloride environment,...
May 1, 2014
CAST-IN-PLACE CONCRETE
NOTE: This guide specification covers the requirements for cast-in-place concrete not exposed to a marine or high chloride environment. For concrete exposed to a marine or high chloride environment,...
May 1, 2014
CAST-IN-PLACE CONCRETE
NOTE: This guide specification covers the requirements for cast-in-place concrete not exposed to a marine or high chloride environment. For concrete exposed to a marine or high chloride environment,...
May 1, 2014
CAST-IN-PLACE CONCRETE
NOTE: This guide specification covers the requirements for cast-in-place concrete not exposed to a marine or high chloride environment.  For concrete exposed to a marine or high chloride...
UFGS-03 30 00
May 1, 2014
CAST-IN-PLACE CONCRETE
NOTE: This guide specification covers the requirements for cast-in-place concrete not exposed to a marine or high chloride environment. For concrete exposed to a marine or high chloride environment...

References

Advertisement