CENELEC - EN 50597
Energy consumption of vending machines
| Organization: | CENELEC |
| Publication Date: | 1 November 2018 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Distribution and vending machines): | 55.230 |
| ICS Code (Energy and heat transfer engineering in general): | 27.010 |
| ICS Code (Domestic refrigerating appliances): | 97.040.30 |
scope:
This document defines methods for the measurement of energy consumption of vending machines, whether or not fitted with refrigerating appliances.
The following types of vending machine are excluded from this standard:
- drink machines dispensing hot and/or cold drinks into cups;
- machines with a food heating function;
- vending machines operating at temperatures below 0 °C; or
- any machine including one or more of these compartments.
For verification purposes, it is essential to apply all of the tests specified to a single unit. The tests may also be made individually for the study of a particular characteristic.
This standard does not deal with any characteristics of machine design other than energy consumption.
Document History