CEN - EN 16734

Automotive fuels - Automotive B10 diesel fuel - Requirements and test methods

inactive
Organization: CEN
Publication Date: 1 August 2016
Status: inactive
Page Count: 22
ICS Code (Liquid fuels): 75.160.20
scope:

This European Standard specifies requirements and test methods for marketed and delivered automotive B10 diesel fuel, i.e. diesel fuel containing up to 10,0 %(V/V) Fatty Acid Methyl Ester. It is applicable to fuel for use in diesel engine vehicles compatible with automotive B10 diesel fuel.

NOTE 1 This product is allowed in Europe [4], but national legislation can set additional requirements or rules concerning, or even prohibiting, marketing or delivering of the product.

NOTE 2 In this European Standard, A-deviations apply (see Annex B).

NOTE 3 For the purposes of this European Standard, the terms "% (m/m)" and "% (V/V)" are used to represent respectively the mass fraction and the volume fraction.

Document History

March 1, 2022
Automotive fuels - Automotive B10 diesel fuel - Requirements and test methods
This document specifies requirements and test methods for marketed and delivered automotive B10 diesel fuel, i.e. diesel fuel containing up to 10,0 %(V/V) Fatty Acid Methyl Ester. It is applicable to...
EN 16734
August 1, 2016
Automotive fuels - Automotive B10 diesel fuel - Requirements and test methods
This European Standard specifies requirements and test methods for marketed and delivered automotive B10 diesel fuel, i.e. diesel fuel containing up to 10,0 %(V/V) Fatty Acid Methyl Ester. It is...
August 1, 2016
Automotive fuels - Automotive B10 fuel - Requirements and test methods
This European Standard specifies requirements and test methods for marketed and delivered automotive B10 diesel fuel, i.e. diesel fuel containing up to 10,0 %(V/V) Fatty Acid Methyl Ester. It is...

References

Advertisement