CEN - EN 4641-106
Aerospace series - Cables, optical, 125 μm diameter cladding - Part 106: Semi-loose structure 62,5/125 μm GI fibre nominal 0,9 mm outside diameter - Product standard
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 November 2018 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (On-board equipment and instruments): | 49.090 |
scope:
This European Standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 62,5/125 μm, MM fibre core, and 900 μm outside cable diameter and of semi-loose buffer construction for "inside avionics box" equipment fibre harnessing.
Document History
EN 4641-106
November 1, 2018
Aerospace series - Cables, optical, 125 μm diameter cladding - Part 106: Semi-loose structure 62,5/125 μm GI fibre nominal 0,9 mm outside diameter - Product standard
This European Standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 62,5/125 μm, MM fibre core, and 900 μm...