ISO 10893-2

Non-destructive testing of steel tubes - Part 2: Automated eddy current testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of imperfections

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 April 2011
Status: active
Page Count: 18
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Non-destructive testing of metals): 77.040.20
scope:

This part of ISO 10893 specifies requirements for automated eddy current testing of seamless and welded tubes with the exception of submerged arc-welded (SAW) tubes, for the detection of imperfections according to the different acceptance levels as shown in Tables 1 and 2. It is applicable to the inspection of tubes with an outside diameter greater than or equal to 4 mm.

This part of ISO 10893 can also be applicable to the testing of hollow sections.

Document History

May 1, 2020
Non-destructive testing of steel tubes — Part 2: Automated eddy current testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of imperfections AMENDMENT 1: Change of dimensions of the reference notch; change acceptance criteria
A description is not available for this item.
ISO 10893-2
April 1, 2011
Non-destructive testing of steel tubes - Part 2: Automated eddy current testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of imperfections
This part of ISO 10893 specifies requirements for automated eddy current testing of seamless and welded tubes with the exception of submerged arc-welded (SAW) tubes, for the detection of...

References

Advertisement