ISO 5948
Railway rolling stock material - Ultrasonic acceptance testing
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 December 2018 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
scope:
This document specifies the test conditions and the acceptance levels for ultrasonic acceptance tests for the railway rolling stock material, such as tyres, axles and wheels.
Unless otherwise agreed, this document is applied when the product standards require mandatory ultrasonic tests or when the ordered optional tests are made mandatory (see ISO 1005-1, ISO 1005-3 and ISO 1005-6).
Document History
ISO 5948
December 1, 2018
Railway rolling stock material - Ultrasonic acceptance testing
This document specifies the test conditions and the acceptance levels for ultrasonic acceptance tests for the railway rolling stock material, such as tyres, axles and wheels.
Unless otherwise...
January 1, 1994
Railway Rolling Stock Material - Ultrasonic Acceptance Testing
A description is not available for this item.