DSF/EN ISO 14456/PRA1

Gas cylinders – Gas properties and associated classification (FTSC) codes – Amendment 1 (ISO 14456:2015/DAM 1:2018)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 7
ICS Code (Pressure vessels): 23.020.30
ICS Code (Gas cylinders): 23.020.35
scope:

ISO 14456:2015 gives a list of FTSC (fire potential, i.e. "oxidizing potential and flammability", toxicity, state of the gas, and corrosiveness) codes determined according to the relevant properties of gases and of some liquids that are transported under pressure.

Document History

July 15, 2019
Gas cylinders – Gas properties and associated classification (FTSC) codes – Amendment 1 (ISO 14456:2015/Amd 1:2019)
ISO 14456:2015 gives a list of FTSC (fire potential, i.e. "oxidizing potential and flammability", toxicity, state of the gas, and corrosiveness) codes determined according to the relevant properties...
September 30, 2016
Gas cylinders – Gas properties and associated classification (FTSC) codes (ISO 14456:2015)
ISO 14456:2015 gives a list of FTSC (fire potential, i.e. "oxidizing potential and flammability", toxicity, state of the gas, and corrosiveness) codes determined according to the relevant properties...
DSF/EN ISO 14456/PRA1
Gas cylinders – Gas properties and associated classification (FTSC) codes – Amendment 1 (ISO 14456:2015/DAM 1:2018)
ISO 14456:2015 gives a list of FTSC (fire potential, i.e. "oxidizing potential and flammability", toxicity, state of the gas, and corrosiveness) codes determined according to the relevant properties...
Gas cylinders – Gas properties and associated classification (FTSC) codes (ISO/DIS 14456:2023)
ISO 14456:2015 gives a list of FTSC (fire potential, i.e. "oxidizing potential and flammability", toxicity, state of the gas, and corrosiveness) codes determined according to the relevant properties...
Gas cylinders - Gas properties and associated classification (FTSC) codes (ISO 14456:2015)
As in ISO 14456:2015
Advertisement