DS/EN 16985

Spray booths for organic coating material – Safety requirements

active, Most Current
Buy Now
Organization: DS
Publication Date: 10 December 2018
Status: active
Page Count: 101
ICS Code (Paint coating equipment): 87.100
scope:

This European Standard deals with all significant hazards, hazardous situations and hazardous events relevant to spray booths for the application of organic liquid and powder coating materials, when they are used as intended and under the conditions foreseen by the manufacturer, including reasonably foreseeable misuse. See Annex A for significant hazards. Interfaces between spray booths and other machinery used in coating application are given in Figure 1. The specific significant risks related to the use of this machinery with foodstuff and pharmaceutical products are not dealt with in this standard. The specific significant risks related to drying operation of combined spraying and drying booths are not dealt with in this standard, but in EN 1539:2015. This European Standard is not applicable to: - spaces for application of organic coating material consisting only of an extraction wall; - platforms attached to spray booths (e.g. for touch-up jobs); - flock booths (see EN 50223:2015); - spray booths with airflow from vertical inlet to horizontal extraction or from horizontal inlet to vertical extraction. This European Standard is not applicable to machinery manufactured before the date of its publication as European Standard.

Document History

DS/EN 16985
December 10, 2018
Spray booths for organic coating material – Safety requirements
This European Standard deals with all significant hazards, hazardous situations and hazardous events relevant to spray booths for the application of organic liquid and powder coating materials, when...
Spray booths for organic coating material – Safety requirements
(see Clause 4) relevant to spray booths for the application of organic liquid and powder coating materials, when they are used as intended and under the conditions foreseen by the manufacturer,...
Advertisement